LG logo

LG GSB760PZXZ side-by-side refrigerator Freestanding 626 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211199
Info modified on:
27 May 2024, 14:05:27
Short summary description LG GSB760PZXZ side-by-side refrigerator Freestanding 626 L F Stainless steel:

LG GSB760PZXZ, Freestanding, American door, Stainless steel, LED, Tempered glass, 626 L

Long summary description LG GSB760PZXZ side-by-side refrigerator Freestanding 626 L F Stainless steel:

LG GSB760PZXZ. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 626 L, Climate class: T, Noise emission class: C. Fridge net capacity: 406 L, Fridge gross capacity: 422 L, Lamp type: LED. Freezer net capacity: 220 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 395 kWh, Energy efficiency scale: A to G

3D tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.