LG logo

LG GSA-T40N - Super-Multi Slim Notebook DVD Rewriter optical disc drive Internal Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58511
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GSA-T40N - Super-Multi Slim Notebook DVD Rewriter optical disc drive Internal Black:

LG GSA-T40N - Super-Multi Slim Notebook DVD Rewriter, Black, Slot, EIDE/ATA, 2 MB, 24x, 8x

Long summary description LG GSA-T40N - Super-Multi Slim Notebook DVD Rewriter optical disc drive Internal Black:

LG GSA-T40N - Super-Multi Slim Notebook DVD Rewriter. Product colour: Black, Disc loading type: Slot. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.