LG logo

LG GSA-T20N DVD rewriter optical disc drive Internal Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100732
Info modified on:
04 Apr 2019, 07:54:29
Short summary description LG GSA-T20N DVD rewriter optical disc drive Internal Silver:

LG GSA-T20N DVD rewriter, Silver, EIDE/ATA, 2 MB, 24x, 8x, 16x

Long summary description LG GSA-T20N DVD rewriter optical disc drive Internal Silver:

LG GSA-T20N DVD rewriter. Product colour: Silver. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 260 ms, CD-ROM drive average random access time: 140 ms, BD-ROM average random access time: 160 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.