LG GSAH55N, Super Multi DVD Rewriter 20x, Tray, IDE/ATA, 2 MB, 22.16 MB/s, 16x, 2.4x
LG GSAH55N, Super Multi DVD Rewriter 20x. Disc loading type: Tray. Interface: IDE/ATA, Drive device, buffer size: 2 MB, DVD-ROM transfer rate (sustained mode): 22.16 MB/s. CD write speed: 16x, DVD+R write speed: 2.4x, CD rewrite speed: 4x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms