LG logo

LG GSA-H55L optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26934
Info modified on:
18 May 2018, 14:21:13
Short summary description LG GSA-H55L optical disc drive Internal:

LG GSA-H55L, Tray, IDE/ATA, 48x, 20x, 40x, 20x

Long summary description LG GSA-H55L optical disc drive Internal:

LG GSA-H55L. Disc loading type: Tray. Interface: IDE/ATA. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 40x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.