LG logo

LG Super Multi DVD Burner GSA-H54L with Newest Light Scribe Technology optical disc drive Internal Black

Data-sheet quality:
created/standardized by Icecat
Product views:
34626
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Super Multi DVD Burner GSA-H54L with Newest Light Scribe Technology optical disc drive Internal Black:

LG Super Multi DVD Burner GSA-H54L with Newest Light Scribe Technology, Black, Tray, IDE/ATA, 2 MB, 48x, 32x

Long summary description LG Super Multi DVD Burner GSA-H54L with Newest Light Scribe Technology optical disc drive Internal Black:

LG Super Multi DVD Burner GSA-H54L with Newest Light Scribe Technology. Product colour: Black, Disc loading type: Tray. Interface: IDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.