LG logo

LG GSA-H20N optical disc drive White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101919
Info modified on:
04 Apr 2019, 12:03:38
Short summary description LG GSA-H20N optical disc drive White:

LG GSA-H20N, White, EIDE/ATA, 2 MB, 48x, 16x, 48x

Long summary description LG GSA-H20N optical disc drive White:

LG GSA-H20N. Product colour: White. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 48x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. Weight: 770 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.