location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Super Multi DVD Rewriter, 16x, Black Retail optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super Multi DVD Rewriter, 16x, Black Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSA-H10NBRL
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Super Multi DVD Rewriter, 16x, Black Retail optical disc drive Internal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - EIDE/ATA
  • - Internal Tray
  • - Black
Long product name LG Super Multi DVD Rewriter, 16x, Black Retail optical disc drive Internal :
The long product name of LG Super Multi DVD Rewriter, 16x, Black Retail optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Super Multi DVD Rewriter, 16x, Black Retail
More>>>
LG Super Multi DVD Rewriter, 16x, Black Retail optical disc drive Internal:
The official description of LG Super Multi DVD Rewriter, 16x, Black Retail optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our award winning Super Multi DVD Rewriters can write, read and erase data on all DVD and CD media.They are compatible with all formats as they support DVD+R/RW, DVD-R/RW, DVD-RAM, CD-R/RW and are Dual Layer DVD+R/-R up to 8.5G.

-Dual layer recording enables storage of up to 8.5GB;
-Writes to DVD-RAM (12x), DVD-RW(6x), DVD+R DL(10x), DVD-R DL(6x DVD-R(16x), DVD+RW(8x) DVD+R(16x), CD-RW(32x), and CD-R(48x) media;
-All DVD formats compatible;
-Interface E-IDE / ATAPI;
-Mounting type - horizontal & vertical;
-2MB buffer memory with buffer under run prevention technology;
-Access Time CDRom: 125 ms, DVD-ROM: 145 ms, DVD-RAM: 175 ms;

Short summary description LG Super Multi DVD Rewriter, 16x, Black Retail optical disc drive Internal:
This short summary of the LG Super Multi DVD Rewriter, 16x, Black Retail optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

LG Super Multi DVD Rewriter, 16x, Black Retail, Black, Tray, EIDE/ATA, 2 MB, 48x, 16x

Long summary description LG Super Multi DVD Rewriter, 16x, Black Retail optical disc drive Internal:
This is an auto-generated long summary of LG Super Multi DVD Rewriter, 16x, Black Retail optical disc drive Internal based on the first three specs of the first five spec groups.

LG Super Multi DVD Rewriter, 16x, Black Retail. Product colour: Black, Disc loading type: Tray. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, DVD+R read speed: 16x, DVD-R read speed: 16x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms

Design
Internal *
Yes
Product colour
Black
Disc loading type
Tray
Performance
Interface *
EIDE/ATA
Drive device, buffer size
2 MB
Writing speed
CD write speed *
48x
CD rewrite speed
32x
DVD+R write speed *
16x
DVD-R write speed
16x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
10x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-ROM read speed
16x
Access time
DVD drive average random access time
145 ms
CD-ROM drive average random access time
125 ms
Weight & dimensions
Weight
750 g
Other features
Media types supported
DVD-RAM (12x), DVD-RW(6x), DVD+R DL(10x), DVD-R DL(6x DVD-R(16x), DVD+RW(8x) DVD+R(16x), CD-RW(32x), and CD-R(48x)
Dimensions (WxDxH)
146 x 165 x 41.3 mm
Compatible operating systems
Windows ME, 2000 Professional, XP Home Edition, Pro, Media Centre Edition
Brand Image Product code Product Stock Price from
LG Super Multi DVD Rewriter, 16x, Bare Bulk optical disc drive Internal LG Super Multi DVD Rewriter, 16x, Bare Bulk optical disc drive Internal
(show image)
GSA-H10NBA Super Multi DVD Rewriter, 16x, Bare Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG Super Multi DVD Rewriter, 16x, Black Bare Bulk optical disc drive Internal DVD-RW LG Super Multi DVD Rewriter, 16x, Black Bare Bulk optical disc drive Internal DVD-RW
(show image)
GSA-H10NBAL Super Multi DVD Rewriter, 16x, Black Bare Bulk 0.00
(excl. VAT)
0 (incl. VAT)
LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW LG 16x Super Multi DVD Rewriter optical disc drive Internal DVD-RW
(show image)
GSA-H10NBB 16x Super Multi DVD Rewriter 0.00
(excl. VAT)
0 (incl. VAT)
LG GSA-H10N optical disc drive Internal DVD-RW LG GSA-H10N optical disc drive Internal DVD-RW
(show image)
GSA-H10NBL GSA-H10N 0.00
(excl. VAT)
0 (incl. VAT)