icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
LG logo

LG GSA-H10N optical disc drive Internal DVD-RW

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116595
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years.
Long product name LG GSA-H10N optical disc drive Internal DVD-RW:

Super Multi DVD Rewriter, 2MB, E-IDE / ATAPI, DVD+RW(8x), DVD+R(16x), CD-RW(32x), Black

LG GSA-H10N optical disc drive Internal DVD-RW:

Award winning Super Multi DVD Rewriters can write, read and erase data on all DVD and CD media.They are compatible with all formats as they support DVD+R/RW, DVD-R/RW, DVD+R/-R up to 8.5G.

Features:
-Dual layer recording enables storage of up to 8.5GB.
-Writes to DVD-RAM (12x), DVD-RW(6x), DVD+R DL(10x), DVD-R DL(6x DVD-R(16x), DVD+RW(8x) DVD+R(16x), CD-RW(32x), and CD-R(48x) media.
-All DVD formats compatible.
-Interface E-IDE / ATAPI.
-Mounting type - horizontal & vertical.
-2MB buffer memory with buffer under run prevention technology .
-Access Time CDRom: 125 ms, DVD-ROM: 145 ms, DVD-RAM: 175 ms.

Short summary description LG GSA-H10N optical disc drive Internal DVD-RW:

LG GSA-H10N, Tray, DVD-RW, EIDE/ATA, 2 MB, 48x, 16x

Long summary description LG GSA-H10N optical disc drive Internal DVD-RW:

LG GSA-H10N. Disc loading type: Tray. Optical drive type: DVD-RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. Access time: 125 ms

Specs
Similar products
Loading...
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.