LG logo

LG 20x External DVD-RW GSA-E60N optical disc drive Internal Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53552
Info modified on:
04 Apr 2019, 08:17:07
Short summary description LG 20x External DVD-RW GSA-E60N optical disc drive Internal Black:

LG 20x External DVD-RW GSA-E60N, Black, Tray, Horizontal, 2 MB, 20x, 20x

Long summary description LG 20x External DVD-RW GSA-E60N optical disc drive Internal Black:

LG 20x External DVD-RW GSA-E60N. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Drive device, buffer size: 2 MB. CD write speed: 20x, DVD+R write speed: 20x, CD rewrite speed: 20x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. Weight: 1.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.