LG logo

LG GSA-4163B optical disc drive Internal White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92282
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GSA-4163B optical disc drive Internal White:

LG GSA-4163B, White, Vertical/Horizontal, EIDE/ATA, 2 MB, 40x, 16x

Long summary description LG GSA-4163B optical disc drive Internal White:

LG GSA-4163B. Product colour: White, Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 40x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.