LG GS9366PZQVD, Freestanding, American door, Stainless steel, Door-on-door, 659 L, 413 L
LG GS9366PZQVD. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total gross capacity: 659 L. Fridge gross capacity: 413 L. Freezer gross capacity: 246 L. Width: 912 mm, Depth: 752 mm, Height: 1790 mm