LG logo

LG GS5164AEFZ side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25064
Info modified on:
26 Feb 2021, 16:10:07
Short summary description LG GS5164AEFZ side-by-side refrigerator Freestanding Stainless steel:

LG GS5164AEFZ, Freestanding, American door, Stainless steel, SN-T, 40 dB, 356 L

Long summary description LG GS5164AEFZ side-by-side refrigerator Freestanding Stainless steel:

LG GS5164AEFZ. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 356 L, Lamp type: LED. Freezer net capacity: 195 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 363 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.