LG logo

LG GS290 7.62 cm (3") 89 g Purple

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14196
Info modified on:
26 Feb 2024, 15:20:51
Short summary description LG GS290 7.62 cm (3") 89 g Purple:

LG GS290, Bar, Single SIM, 7.62 cm (3"), 2 MP, Bluetooth, Purple

Long summary description LG GS290 7.62 cm (3") 89 g Purple:

LG GS290. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. Standby time (2G): 390 h. Weight: 89 g. Product colour: Purple

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.