LG logo

LG GR-B207FLQA side-by-side refrigerator Freestanding 537 L Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33339
Info modified on:
23 Oct 2019, 15:24:07
Short summary description LG GR-B207FLQA side-by-side refrigerator Freestanding 537 L Grey:

LG GR-B207FLQA, Freestanding, Grey, 537 L, 581 L, 349 L, 353 L

Long summary description LG GR-B207FLQA side-by-side refrigerator Freestanding 537 L Grey:

LG GR-B207FLQA. Appliance placement: Freestanding, Product colour: Grey. Total net capacity: 537 L, Total gross capacity: 581 L. Fridge net capacity: 349 L, Fridge gross capacity: 353 L. Freezer net capacity: 188 L, Star rating: 4*, Freezer gross capacity: 228 L. Annual energy consumption: 518 kWh, Energy usage: 1.41 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.