LG logo

LG GP90EB70.AUAE10B optical disc drive DVD Super Multi DL Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81859
Info modified on:
14 Mar 2024, 19:52:17
Short summary description LG GP90EB70.AUAE10B optical disc drive DVD Super Multi DL Black:

LG GP90EB70.AUAE10B, Black, Front, CE, DVD Super Multi DL, USB 2.0, CD-R, CD-ROM, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW

Long summary description LG GP90EB70.AUAE10B optical disc drive DVD Super Multi DL Black:

LG GP90EB70.AUAE10B. Product colour: Black, Disc loading type: Front, Certification: CE. Optical drive type: DVD Super Multi DL, Interface: USB 2.0, Disc types supported: CD-R, CD-ROM, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Other operating systems supported: Android

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.