LG logo

LG GP70NS50 optical disc drive DVD-RW Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91799
Info modified on:
29 Nov 2019, 21:39:33
Short summary description LG GP70NS50 optical disc drive DVD-RW Silver:

LG GP70NS50, Silver, CE, C-Tick Mark, EMC (KCC), EMC (BSMI), VCCI, FCC, DVD-RW, USB 2.0, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-ROM, 8x

Long summary description LG GP70NS50 optical disc drive DVD-RW Silver:

LG GP70NS50. Product colour: Silver, Certification: CE, C-Tick Mark, EMC (KCC), EMC (BSMI), VCCI, FCC. Optical drive type: DVD-RW, Interface: USB 2.0, Disc types supported: CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-ROM. DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 24x. CD-R read speed: 24x, CD-RW read speed: 24x, CD-ROM read speed: 24x. CD-ROM drive average random access time: 139 ms, DVD-RAM access time: 203 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.