LG logo

LG GP65NB60 optical disc drive DVD±RW Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170564
Info modified on:
23 Aug 2021, 14:22:20
Short summary description LG GP65NB60 optical disc drive DVD±RW Black:

LG GP65NB60, Black, Tray, Horizontal, RoHS, EMC/EMI, UL, TÜV, SEMKO, Desktop/Laptop, DVD±RW

Long summary description LG GP65NB60 optical disc drive DVD±RW Black:

LG GP65NB60. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Purpose: Desktop/Laptop, Optical drive type: DVD±RW, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 6x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms, DVD-RAM access time: 260 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.