LG logo

LG GP08NU6B optical disc drive Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60954
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GP08NU6B optical disc drive Black:

LG GP08NU6B, Black, Tray, UL, CSA, TUV, SEMKO, 2 MB, 100000 h, 24x

Long summary description LG GP08NU6B optical disc drive Black:

LG GP08NU6B. Product colour: Black, Disc loading type: Tray, Certification: UL, CSA, TUV, SEMKO. Drive device, buffer size: 2 MB, Mean time between failures (MTBF): 100000 h. CD write speed: 24x, DVD+R write speed: 2.4x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. CD-ROM drive average random access time: 140 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.