LG logo

LG GP08LU10 optical disc drive Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116641
Info modified on:
18 May 2018, 13:59:38
Short summary description LG GP08LU10 optical disc drive Black:

LG GP08LU10, Black, 2 MB, 8x, 8x, 16x, 8x

Long summary description LG GP08LU10 optical disc drive Black:

LG GP08LU10. Product colour: Black. Drive device, buffer size: 2 MB. CD write speed: 8x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 8x, CD-R read speed: 8x, CD-RW read speed: 24x. Drive device, transfer rate: 11.08 MB/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.