LG logo

LG GN-B422SQCL fridge-freezer Freestanding 393 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95512
Info modified on:
27 May 2024, 14:26:22
Short summary description LG GN-B422SQCL fridge-freezer Freestanding 393 L Stainless steel:

LG GN-B422SQCL, 393 L, No Frost (fridge), T, 43 dB, Stainless steel

Long summary description LG GN-B422SQCL fridge-freezer Freestanding 393 L Stainless steel:

LG GN-B422SQCL. Total net capacity: 393 L. Door hinge: Right. Climate class: T, Noise level: 43 dB. Fridge net capacity: 283 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 110 L. Annual energy consumption: 270 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.