LG logo

LG InstaView ™ Door-in-Door™ GMX945MC9F Multi-Door Fridge Freezer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217301
Info modified on:
27 May 2024, 16:35:08
Short summary description LG InstaView ™ Door-in-Door™ GMX945MC9F Multi-Door Fridge Freezer:

LG InstaView ™ Door-in-Door™ GMX945MC9F Multi-Door Fridge Freezer, Freestanding, American door, Black, Touch, Wireless, LED, On door

Long summary description LG InstaView ™ Door-in-Door™ GMX945MC9F Multi-Door Fridge Freezer:

LG InstaView ™ Door-in-Door™ GMX945MC9F Multi-Door Fridge Freezer. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 638 L, Climate class: N-T, Noise emission class: C. Fridge net capacity: 365 L, Fridge temperature range: 1 - 7 °C, Lamp type: LED. Freezer net capacity: 273 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Cord length: 1.9 m

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.