LG logo

LG GMX936SBHV side-by-side refrigerator Freestanding 571 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124846
Info modified on:
27 May 2024, 13:01:18
Short summary description LG GMX936SBHV side-by-side refrigerator Freestanding 571 L Black:

LG GMX936SBHV, Freestanding, French door, Black, Door-on-door, Steel, 571 L

Long summary description LG GMX936SBHV side-by-side refrigerator Freestanding 571 L Black:

LG GMX936SBHV. Appliance placement: Freestanding, Product design: French door, Product colour: Black. Total net capacity: 571 L, Climate class: N-T, Noise level: 40 dB. Fridge net capacity: 371 L, Fridge gross capacity: 404 L, Lamp type: LED. Freezer net capacity: 200 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 470 kWh

3D tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.