LG logo

LG InstaView ™ Door-in-Door™ GMX844MC6F Slim Multi-Door Fridge Freezer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122649
Info modified on:
20 Jun 2025, 12:10:14
Short summary description LG InstaView ™ Door-in-Door™ GMX844MC6F Slim Multi-Door Fridge Freezer:

LG InstaView ™ Door-in-Door™ GMX844MC6F Slim Multi-Door Fridge Freezer, Freestanding, American door, Black, Touch, On door, R600a

Long summary description LG InstaView ™ Door-in-Door™ GMX844MC6F Slim Multi-Door Fridge Freezer:

LG InstaView ™ Door-in-Door™ GMX844MC6F Slim Multi-Door Fridge Freezer. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 506 L, Climate class: T, Noise emission class: C. Fridge net capacity: 288 L, Fridge temperature range: 1 - 7 °C, Lamp type: LED. Freezer net capacity: 220 L, Freezer position: Bottom-placed, Freezing capacity: 6.5 kg/24h. Cord length: 1.9 m

Reasons to buy
Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.