LG GM205, Bar, 5.08 cm (2"), 176 x 220 pixels, 2 MP, Bluetooth
LG GM205. Form factor: Bar. Display diagonal: 5.08 cm (2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 450 h. Weight: 84 g