LG logo

LG GH24NSC0 optical disc drive Internal DVD Super Multi Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144936
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GH24NSC0 optical disc drive Internal DVD Super Multi Black, Grey:

LG GH24NSC0, Black, Grey, Slot, Horizontal, DVD Super Multi, Serial ATA, CD-DA, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description LG GH24NSC0 optical disc drive Internal DVD Super Multi Black, Grey:

LG GH24NSC0. Product colour: Black, Grey, Disc loading type: Slot, Mounting: Horizontal. Optical drive type: DVD Super Multi, Interface: Serial ATA, Disc types supported: CD-DA, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW. DVD+R write speed: 24x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. CD-ROM drive average random access time: 125 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.