LG logo

LG GH24NS95 optical disc drive Internal DVD Super Multi DL Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84578
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GH24NS95 optical disc drive Internal DVD Super Multi DL Black:

LG GH24NS95, Black, DVD Super Multi DL, Serial ATA, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM,..., 0.75 MB, 33.24 MB/s

Long summary description LG GH24NS95 optical disc drive Internal DVD Super Multi DL Black:

LG GH24NS95. Product colour: Black. Optical drive type: DVD Super Multi DL, Interface: Serial ATA, Disc types supported: CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM,.... CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 48x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 32x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms, DVD-RAM access time: 175 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.