LG logo

LG GH24NS50 optical disc drive Internal DVD-RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17988
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GH24NS50 optical disc drive Internal DVD-RW Black:

LG GH24NS50, Black, DVD-RW, Serial ATA, 2 MB, 48x, 24x

Long summary description LG GH24NS50 optical disc drive Internal DVD-RW Black:

LG GH24NS50. Product colour: Black. Optical drive type: DVD-RW, Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.