LG logo

LG GH22NS70 optical disc drive Internal DVD±RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55134
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GH22NS70 optical disc drive Internal DVD±RW Black:

LG GH22NS70, Black, Tray, Horizontal, RoHS, DVD±RW, Serial ATA

Long summary description LG GH22NS70 optical disc drive Internal DVD±RW Black:

LG GH22NS70. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Optical drive type: DVD±RW, Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 18x, CD-RW read speed: 40x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.