LG logo

LG GH22NS40 optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50681
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GH22NS40 optical disc drive Internal Black:

LG GH22NS40, Black, Serial ATA, 48x, 22x, 48x, 48x

Long summary description LG GH22NS40 optical disc drive Internal Black:

LG GH22NS40. Product colour: Black. Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 48x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. Dimensions (WxDxH): 146 x 165 x 41.3 mm, Compatible operating systems: Windows Vista/XP/2003/2008 server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.