LG logo

LG GH22NP20 optical disc drive Internal DVD±R/RW

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40883
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GH22NP20 optical disc drive Internal DVD±R/RW:

LG GH22NP20, DVD±R/RW, EIDE/ATA, 2 MB, 48x, 22x, 32x

Long summary description LG GH22NP20 optical disc drive Internal DVD±R/RW:

LG GH22NP20. Optical drive type: DVD±R/RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms. Weight: 800 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.