LG logo

LG GH20NS10 optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70151
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GH20NS10 optical disc drive Internal:

LG GH20NS10, Serial ATA, 2 MB, 48x, 20x, 32x, 48x

Long summary description LG GH20NS10 optical disc drive Internal:

LG GH20NS10. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, DVD-ROM read speed: 16x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms. Height: 41.3 mm, Weight: 800 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.