Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GH20NS10 optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GH20NS10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH20NS10BA
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5281
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG GH20NS10 optical disc drive Internal:
This short summary of the LG GH20NS10 optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

LG GH20NS10, Tray, Serial ATA, 48x, 20x, 32x, 20x

Long summary description LG GH20NS10 optical disc drive Internal:
This is an auto-generated long summary of LG GH20NS10 optical disc drive Internal based on the first three specs of the first five spec groups.

LG GH20NS10. Disc loading type: Tray. Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, DVD+R read speed: 16x, DVD-R read speed: 16x. DVD drive average random access time: 220 ms, CD-ROM drive average random access time: 125 ms

Design
Internal *
The product is built in.
Yes
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Writing speed
CD write speed *
48x
DVD+R write speed *
20x
CD rewrite speed
32x
DVD-R write speed
20x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
12x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
DVD+R read speed
16x
Reading speed
DVD-R read speed
16x
DVD-RW read speed
16x
DVD-RAM read speed
12x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
DVD+RW read speed
16x
Access time
DVD drive average random access time
220 ms
CD-ROM drive average random access time
125 ms
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 165 x 41.3 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Millenium Edition, Windows 2000 Professional/Media Center Edition, Windows XP/Professional/Media Center Edition, Windows Vista x86/x64
Customer service details
X