LG logo

LG GH20NS10 optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84608
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GH20NS10 optical disc drive Internal Black:

LG GH20NS10, Black, Vertical/Horizontal, Serial ATA, 2 MB, 100000 h, 48x

Long summary description LG GH20NS10 optical disc drive Internal Black:

LG GH20NS10. Product colour: Black, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB, Mean time between failures (MTBF): 100000 h. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.