LG logo

LG GFM61MCCSF freezer Upright freezer Freestanding 324 L D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55494
Info modified on:
14 Feb 2025, 15:24:32
Short summary description LG GFM61MCCSF freezer Upright freezer Freestanding 324 L D Black:

LG GFM61MCCSF, 324 L, T, 37 dB, No Frost system, D, Black

Long summary description LG GFM61MCCSF freezer Upright freezer Freestanding 324 L D Black:

LG GFM61MCCSF. Freezer net capacity: 324 L, Climate class: T, Storage time during power failure: 15 h, Noise level: 37 dB, Star rating: 4*, No Frost system. Door hinge: Left. Energy efficiency class: D, Annual energy consumption: 211 kWh. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.