Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GE20LU10/LU11 optical disc drive Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE20LU10/LU11
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GE20LU10/LU11
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3817
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG GE20LU10/LU11 optical disc drive Black :
The short editorial description of LG GE20LU10/LU11 optical disc drive Black

GE20LU10/LU11, USB, CD-R x48, DVD-R x20
More>>>
LG GE20LU10/LU11 optical disc drive Black:
The official marketing text of LG GE20LU10/LU11 optical disc drive Black as supplied by the manufacturer

20x External Super-Multi DVD Rewriter
With an LG 20x internal DVD burner, you can boost your computing capabilities with a 20x writing speed. SecurDisc™ technology keeps your media safe from tampering, and LightScribe technology allows you to create silkscreen-quality labels right inside the drive, with just a flip of the disc.

20x DVD±R Write Speed
Back up your data with ultra-fast 20x DVD write speed.

Double/Dual Layer Compatible
Double/Dual discs give desktop users the ability to store the maximum amount of data on their DVDs, including up to 4 hours of high-quality video, bonus content, and other large media.

SecurDisc™ Technology
SecurDisc™ is an innovative technology giving users the means to protect and share data securely, via data protection and content access-control of your media.

48x CD Write Speed
Burn the maximum amount of data onto your CDs super-fast with a 48x write speed.

USB 2.0 Interface
An advanced USB interface transfers raw data between computer and optical drive at rapid speeds.

LightScribe™ Disc Labeling
LightScribe is a laser-printing technology that allows users to create silkscreen-quality labels right inside LG optical drives, by simply flipping over the exclusive LightScribe disc.

Short summary description LG GE20LU10/LU11 optical disc drive Black:
This short summary of the LG GE20LU10/LU11 optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG GE20LU10/LU11, Black, 48x, 20x, 32x, 48x, 32x

Long summary description LG GE20LU10/LU11 optical disc drive Black:
This is an auto-generated long summary of LG GE20LU10/LU11 optical disc drive Black based on the first three specs of the first five spec groups.

LG GE20LU10/LU11. Product colour: Black. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x

Design
Internal *
The product is built in.
No
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Writing speed
CD write speed *
48x
DVD+R write speed *
20x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD-R write speed
20x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
10x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
CD-R read speed
48x
CD-RW read speed
40x
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
13x
DVD-RAM read speed
12x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
DVD+RW read speed
13x
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Customer service details
Array
X