LG logo

LG GDR-H20N optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108053
Info modified on:
04 Apr 2019, 08:35:09
Short summary description LG GDR-H20N optical disc drive Internal Black:

LG GDR-H20N, Black, Serial ATA, 0.198 MB, 52x, 100 ms, 90 ms

Long summary description LG GDR-H20N optical disc drive Internal Black:

LG GDR-H20N. Product colour: Black. Interface: Serial ATA, Drive device, buffer size: 0.198 MB. CD read speed: 52x. DVD drive average random access time: 100 ms, CD-ROM drive average random access time: 90 ms. Height: 41.3 mm, Weight: 700 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.