LG logo

LG DVD-ROM GDR8164B optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172524
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG DVD-ROM GDR8164B optical disc drive Internal:

LG DVD-ROM GDR8164B, EIDE/ATA, 256 MB, Write: CD-R/RW Read: DVD-RAM, DVD-R/RW, DVD+R/RW, DVD-ROM, DVD+R DL, CD-R/-RW,CD-R/RW CD-ROM Mode..., 52x, 160 ms, 41.3 mm

Long summary description LG DVD-ROM GDR8164B optical disc drive Internal:

LG DVD-ROM GDR8164B. Interface: EIDE/ATA, Drive device, buffer size: 256 MB, Compatible products: Write: CD-R/RW Read: DVD-RAM, DVD-R/RW, DVD+R/RW, DVD-ROM, DVD+R DL, CD-R/-RW,CD-R/RW CD-ROM Mode.... CD read speed: 52x. DVD drive average random access time: 160 ms. Height: 41.3 mm, Weight: 670 g. Dimensions (WxDxH): 146 x 165 x 41.3 mm, Number of optical discs: 1 discs

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.