location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DVD-ROM 16x optical disc drive Internal Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-ROM 16x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GDR-8163B show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 10:35:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG DVD-ROM 16x optical disc drive Internal Beige :
The long product name of LG DVD-ROM 16x optical disc drive Internal Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-ROM 16x
More>>>
LG DVD-ROM 16x optical disc drive Internal Beige:
The official description of LG DVD-ROM 16x optical disc drive Internal Beige as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- Reads DVD data at 16x.
- Can play all kinds of DVD formats and CD data.
- Read speeds DVD:16x, CD: 52x.
- Data transfer rate – DVD Max: 2,100KB/s CD Max: 7,800KB/s.

Short summary description LG DVD-ROM 16x optical disc drive Internal Beige:
This short summary of the LG DVD-ROM 16x optical disc drive Internal Beige data-sheet is auto-generated and uses the product title and the first six key specs.

LG DVD-ROM 16x, Beige, 0.256 MB, 52x, 16x, 16x, 110 ms

Long summary description LG DVD-ROM 16x optical disc drive Internal Beige:
This is an auto-generated long summary of LG DVD-ROM 16x optical disc drive Internal Beige based on the first three specs of the first five spec groups.

LG DVD-ROM 16x. Product colour: Beige. Drive device, buffer size: 0.256 MB. CD read speed: 52x, DVD+R read speed: 16x, DVD-R read speed: 16x. DVD drive average random access time: 110 ms, Access time: 98 ms. Weight: 780 g

Design
Internal *
Yes
Product colour
Beige
Performance
Drive device, buffer size
0.256 MB
Reading speed
DVD read speed
16x
CD read speed *
52x
DVD+R read speed
16x
DVD-R read speed
16x
Access time
DVD drive average random access time
110 ms
Access time
98 ms
Weight & dimensions
Weight
780 g
Other features
Media types supported
DVD+R/+RW, DVD-R/ RW, DVD-RAM, DVD-ROM, CD-R/RW, CD-ROM Mode 1,2, CD-DA, CD-I FMV, CD-ROM XA, Mixed CD, CD Extra, CD Plus, CD Text, Photo-CD, Video CD
Dimensions (WxDxH)
146 x 184.6 x 41.3 mm
Compatible operating systems
Windows 95/98/Me/2000/XP
Mac compatibility
No
Number of optical discs
1 discs
Country Distributor
United Kingdom 1 distributor(s)