LG logo

LG GD330 5.59 cm (2.2") 102 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60176
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GD330 5.59 cm (2.2") 102 g Black:

LG GD330, Slider, 5.59 cm (2.2"), 240 x 320 pixels, 2 MP, Bluetooth, Black

Long summary description LG GD330 5.59 cm (2.2") 102 g Black:

LG GD330. Form factor: Slider. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Standby time (2G): 500 h. Weight: 102 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.