LG logo

LG ATAPI 52x CD-ROM optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93253
Info modified on:
04 Apr 2019, 05:11:32
Short summary description LG ATAPI 52x CD-ROM optical disc drive Internal:

LG ATAPI 52x CD-ROM, 0.125 MB, 7.8 MB/s, 52x, 75 ms, 800 g, CD-R/RW, CD-ROM Mode 1,2, CD-ROM XA, CD Extra, CD-DA, Photo-CD (Multi), CD-Plus, CD-Extra

Long summary description LG ATAPI 52x CD-ROM optical disc drive Internal:

LG ATAPI 52x CD-ROM. Drive device, buffer size: 0.125 MB, Burst transfer rate: 7.8 MB/s. CD read speed: 52x. Access time: 75 ms. Weight: 800 g. Media types supported: CD-R/RW, CD-ROM Mode 1,2, CD-ROM XA, CD Extra, CD-DA, Photo-CD (Multi), CD-Plus, CD-Extra, Dimensions (WxDxH): 184.7 x 146 x 41.3 mm, Compatible operating systems: Windows 3.1, 95, 98, 2K, XP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.