LG logo

LG Combo, CD Rewriter & DVD Rom reader, Beige, 10pk optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14022
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG Combo, CD Rewriter & DVD Rom reader, Beige, 10pk optical disc drive Internal:

LG Combo, CD Rewriter & DVD Rom reader, Beige, 10pk, Beige, Tray, EIDE/ATA, 2 MB, 52x, 32x

Long summary description LG Combo, CD Rewriter & DVD Rom reader, Beige, 10pk optical disc drive Internal:

LG Combo, CD Rewriter & DVD Rom reader, Beige, 10pk. Product colour: Beige, Disc loading type: Tray. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x, CD-R write speed: 5x. CD read speed: 52x, CD-R read speed: 52x, CD-RW read speed: 52x. DVD drive average random access time: 120 ms, Access time: 100 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.