Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GC-B399BSQW fridge-freezer Freestanding Silver 303 L

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC-B399BSQW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCB399BSQW
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4674
This statistic is based on the 87026 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85026 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG GC-B399BSQW fridge-freezer Freestanding Silver 303 L:
This short summary of the LG GC-B399BSQW fridge-freezer Freestanding Silver 303 L data-sheet is auto-generated and uses the product title and the first six key specs.

LG GC-B399BSQW, 303 L, Silver

Long summary description LG GC-B399BSQW fridge-freezer Freestanding Silver 303 L:
This is an auto-generated long summary of LG GC-B399BSQW fridge-freezer Freestanding Silver 303 L based on the first three specs of the first five spec groups.

LG GC-B399BSQW. Total net capacity: 303 L. Fridge net capacity: 217 L, Fridge interior light. Freezer net capacity: 86 L. Annual energy consumption: 298 kWh. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Built-in display *
A display which is part of the product, so you do not need to attach another display.
LED
Performance
Total net capacity *
The total storage capacity of the fridge/freezer, so excluding walls and components.
303 L
Fridge
Fridge net capacity *
The usable storage space of the fridge.
217 L
Fridge interior light *
The small light that comes on when you open the fridge.
Yes
Freezer
Freezer net capacity *
The usable storage space of the freezer.
86 L
Power
Annual energy consumption *
The amount of energy used by the product per year.
298 kWh
Weight & dimensions
Width *
The measurement or extent of something from side to side.
595 mm
Depth *
The distance from the front to the back of something.
617 mm
Height *
The measurement of the product from head to foot or from base to top.
1896 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
77 kg
Other features
Built-in freezer
A compartment/part of the device can be used to freeze things.
Yes
Customer service details
X