LG logo

LG GC-B207GLJV side-by-side refrigerator Freestanding 528 L Platinum, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25100
Info modified on:
12 Feb 2020, 09:09:40
Short summary description LG GC-B207GLJV side-by-side refrigerator Freestanding 528 L Platinum, Silver:

LG GC-B207GLJV, Freestanding, Platinum, Silver, LED, Tempered glass, 528 L, 581 L

Long summary description LG GC-B207GLJV side-by-side refrigerator Freestanding 528 L Platinum, Silver:

LG GC-B207GLJV. Appliance placement: Freestanding, Product colour: Platinum, Silver, Display type: LED. Total net capacity: 528 L, Total gross capacity: 581 L. Fridge net capacity: 348 L, Lamp type: LED. Freezer net capacity: 180 L, Freezer position: Side-placed. Width: 894 mm, Depth: 731 mm, Height: 1753 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.