LG logo

LG GC-151SW combi-fridge Freestanding White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62197
Info modified on:
27 May 2024, 11:57:00
Short summary description LG GC-151SW combi-fridge Freestanding White:

LG GC-151SW, Freestanding, 41 dB, T, White

Long summary description LG GC-151SW combi-fridge Freestanding White:

LG GC-151SW. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Climate class: T, Noise level: 41 dB, Minimum operating temperature: -30 °C. Fridge net capacity: 124 L, Fridge gross capacity: 129 L. Annual energy consumption: 116 kWh, Energy efficiency class (old): A+. Width: 550 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.