LG logo

LG GBP62DSNFN fridge-freezer Freestanding 384 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145566
Info modified on:
27 May 2024, 14:55:41
Short summary description LG GBP62DSNFN fridge-freezer Freestanding 384 L D Stainless steel:

LG GBP62DSNFN, 384 L, SN-T, 14 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description LG GBP62DSNFN fridge-freezer Freestanding 384 L D Stainless steel:

LG GBP62DSNFN. Total net capacity: 384 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 277 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 193 kWh

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.