LG logo

LG GBP61DSPFN fridge-freezer Freestanding 341 L D Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69959
Info modified on:
27 May 2024, 14:55:29
Short summary description LG GBP61DSPFN fridge-freezer Freestanding 341 L D Graphite:

LG GBP61DSPFN, 341 L, SN-T, 10 kg/24h, D, Fresh zone compartment, Graphite

Long summary description LG GBP61DSPFN fridge-freezer Freestanding 341 L D Graphite:

LG GBP61DSPFN. Total net capacity: 341 L. Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 234 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 184 kWh. Product colour: Graphite

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.