LG logo

LG GBP31SWLZN fridge-freezer Freestanding 342 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94084
Info modified on:
27 May 2024, 14:02:36
Short summary description LG GBP31SWLZN fridge-freezer Freestanding 342 L E White:

LG GBP31SWLZN, 342 L, No Frost (fridge), SN-T, 14 kg/24h, E, White

Long summary description LG GBP31SWLZN fridge-freezer Freestanding 342 L E White:

LG GBP31SWLZN. Total net capacity: 342 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 235 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 253 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.