LG logo

LG GBP20DSQFS fridge-freezer Freestanding 343 L Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98696
Info modified on:
27 May 2024, 12:52:58
Short summary description LG GBP20DSQFS fridge-freezer Freestanding 343 L Graphite:

LG GBP20DSQFS, 343 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Graphite

Long summary description LG GBP20DSQFS fridge-freezer Freestanding 343 L Graphite:

LG GBP20DSQFS. Total net capacity: 343 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 250 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 93 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 178 kWh. Product colour: Graphite

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.