LG logo

LG GBF61PZJZN fridge-freezer Freestanding 340 L E Platinum

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48536
Info modified on:
27 May 2024, 15:08:29
Short summary description LG GBF61PZJZN fridge-freezer Freestanding 340 L E Platinum:

LG GBF61PZJZN, 340 L, SN-T, 12 kg/24h, E, Fresh zone compartment, Platinum

Long summary description LG GBF61PZJZN fridge-freezer Freestanding 340 L E Platinum:

LG GBF61PZJZN. Total net capacity: 340 L. Door hinge: Right. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 233 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 253 kWh. Product colour: Platinum

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.